Zyxel logo

Zyxel NBG6515 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158534
Info modified on:
23 Apr 2025, 15:57:08
End of life date:
01 Jun 2019
Short summary description Zyxel NBG6515 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel NBG6515, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description Zyxel NBG6515 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel NBG6515. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPS. Product colour: Black, LED indicators: LAN, Power, WAN, WLAN, WPS. Certification: CE, FCC, IC, BSMI

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.