Zyxel logo

Zyxel GS2210-8HP Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202217
Info modified on:
23 Apr 2025, 15:56:51
End of life date:
01 Nov 2020
Short summary description Zyxel GS2210-8HP Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

Zyxel GS2210-8HP, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description Zyxel GS2210-8HP Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

Zyxel GS2210-8HP. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 10, Console port: RJ-45. MAC address table: 16000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power connector: DC-in jack. Power over Ethernet (PoE). Rack mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.