Zyxel logo

Zyxel GS1910-24HP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69680
Info modified on:
14 Mar 2024, 19:02:23
Short summary description Zyxel GS1910-24HP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

Zyxel GS1910-24HP, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description Zyxel GS1910-24HP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

Zyxel GS1910-24HP. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Networking standards: IEEE 802.1ab, IEEE 802.1p, IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE.... Power over Ethernet (PoE)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.