Zyxel logo

Zyxel GS1910-24HP Managed L2 Power over Ethernet (PoE) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31552
Info modified on:
14 Mar 2024, 19:02:23
Short summary description Zyxel GS1910-24HP Managed L2 Power over Ethernet (PoE) Black:

Zyxel GS1910-24HP, Managed, L2, Full duplex, Power over Ethernet (PoE)

Long summary description Zyxel GS1910-24HP Managed L2 Power over Ethernet (PoE) Black:

Zyxel GS1910-24HP. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Power over Ethernet (PoE)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.