Zyxel logo

Zyxel ES3500-8PD network switch Managed L2 Power over Ethernet (PoE) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126714
Info modified on:
14 Mar 2024, 19:36:03
Short summary description Zyxel ES3500-8PD network switch Managed L2 Power over Ethernet (PoE) Black:

Zyxel ES3500-8PD, Managed, L2, Power over Ethernet (PoE)

Long summary description Zyxel ES3500-8PD network switch Managed L2 Power over Ethernet (PoE) Black:

Zyxel ES3500-8PD. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 16000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Power connector: DC-in jack. Power over Ethernet (PoE)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.