Zyxel logo

Zyxel ES-4124 Managed L3+ Fast Ethernet Switch

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76522
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel ES-4124 Managed L3+ Fast Ethernet Switch:

Zyxel ES-4124 Managed L3+ Fast Ethernet Switch, Managed, L3

Long summary description Zyxel ES-4124 Managed L3+ Fast Ethernet Switch:

Zyxel ES-4124 Managed L3+ Fast Ethernet Switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. MAC address table: 16000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE...

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.