Zyxel logo

Zyxel ES-2108PWR 8-Port Managed Layer 2 Fast Ethernet Switch L2 Power over Ethernet (PoE)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96784
Info modified on:
14 Mar 2024, 19:25:56
Short summary description Zyxel ES-2108PWR 8-Port Managed Layer 2 Fast Ethernet Switch L2 Power over Ethernet (PoE):

Zyxel ES-2108PWR 8-Port Managed Layer 2 Fast Ethernet Switch, Managed, L2, Power over Ethernet (PoE)

Long summary description Zyxel ES-2108PWR 8-Port Managed Layer 2 Fast Ethernet Switch L2 Power over Ethernet (PoE):

Zyxel ES-2108PWR 8-Port Managed Layer 2 Fast Ethernet Switch. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 8000 entries. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE.... Power over Ethernet (PoE)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.