Zyxel ZyWALL 35 UTM, 0.07 Gbit/s, 0.03 Gbit/s, Java, ActiveX, Cookie, News, URL, IKE + PKI, 0 - 50 °C, -30 - 60 °C, 20 - 95%
Zyxel ZyWALL 35 UTM. Firewall throughput: 0.07 Gbit/s, VPN throughput: 0.03 Gbit/s. Content filtering: Java, ActiveX, Cookie, News, URL, IKE + PKI. Dimensions (WxDxH): 242 x 175 x 35.5 mm, Weight: 1.2 kg. Power requirements: 12V DC, Networking features: PPP, RIP I/RIP II, ICMP, SNMP v1 & v2c + MIB II (RFC 1213), IP Multicasting IGMP v1, v2, IGMP..., Firewall throughput: 70 Mbit/s