Zyxel logo

Zyxel NWA-3550 Dual Radio 802.11a/b/g Outdoor Access Point 54 Mbit/s Power over Ethernet (PoE)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34518
Info modified on:
15 May 2019, 16:12:07
Short summary description Zyxel NWA-3550 Dual Radio 802.11a/b/g Outdoor Access Point 54 Mbit/s Power over Ethernet (PoE):

Zyxel NWA-3550 Dual Radio 802.11a/b/g Outdoor Access Point, 2.4 GHz, 5 GHz, 54 Mbit/s, 64-bit WEP, 128-bit WEP, 152-bit WEP, EAP-TLS, PEAP, TTLS, WPA, WPA-PSK, WPA2, WPA2-PSK

Long summary description Zyxel NWA-3550 Dual Radio 802.11a/b/g Outdoor Access Point 54 Mbit/s Power over Ethernet (PoE):

Zyxel NWA-3550 Dual Radio 802.11a/b/g Outdoor Access Point. 2.4 GHz, 5 GHz, Maximum data transfer rate: 54 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, EAP-TLS, PEAP, TTLS, WPA, WPA-PSK, WPA2, WPA2-PSK. Power over Ethernet (PoE)

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.