Zyxel logo

Zyxel Prestige 660R-T1 v3s wired router Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64482
Info modified on:
14 Mar 2024, 19:33:52
Short summary description Zyxel Prestige 660R-T1 v3s wired router Black:

Zyxel Prestige 660R-T1 v3s, Black

Long summary description Zyxel Prestige 660R-T1 v3s wired router Black:

Zyxel Prestige 660R-T1 v3s. Networking standards: IEEE 802.1D, IEEE 802.1Q, Ethernet LAN data rates: 10,100 Mbit/s, Data transfer rate: 100 Mbit/s. Management protocols: DHCP, DNS, UPnP, Telnet, FTP, Web, SNMP, TR-069, TR-064, Supported network protocols: IP, 802.1d, IGMP v1&v2, RIP-1/RIP-2, ICMP, TCP/UDP. Certification: CE, FCC. Product colour: Black. Input current: 0.6 A

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.