Zyxel logo

Zyxel NBG6815 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61913
Info modified on:
30 Mar 2023, 12:55:27
Short summary description Zyxel NBG6815 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

Zyxel NBG6815, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router

Long summary description Zyxel NBG6815 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

Zyxel NBG6815. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 2200 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Product type: Tabletop router, Product colour: White, LED indicators: Power, WAN, WLAN, WPS. Cables included: LAN (RJ-45)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.