Zyxel logo

Zyxel P-661HW-D1 802.11g Wireless ADSL2+ 4-port Security Gateway over POTS wireless router

Data-sheet quality:
created/standardized by Icecat
Product views:
68046
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel P-661HW-D1 802.11g Wireless ADSL2+ 4-port Security Gateway over POTS wireless router:

Zyxel P-661HW-D1 802.11g Wireless ADSL2+ 4-port Security Gateway over POTS, ADSL

Long summary description Zyxel P-661HW-D1 802.11g Wireless ADSL2+ 4-port Security Gateway over POTS wireless router:

Zyxel P-661HW-D1 802.11g Wireless ADSL2+ 4-port Security Gateway over POTS. DSL specification: G.dmt ADSL over POTS (G.992.1 Annex A). Supported network protocols: IEEE 802.1d Transparent Bridging, 802.1q Pass-through Bridge, IP Routing: TCP, UDP, ICMP, ARP,.... Weight: 360 g. Dimensions (WxDxH): 178 x 125 x 36 mm, Networking features: Ethernet LAN, ADSL, Maximum data transfer rate: 0.1 Gbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.