Zoostorm logo

Zoostorm Gaming System / i5 2320 / GT520 / 8GB Intel® Core™ i5 i5-2320 DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 520 Windows 7 Home Premium Tower PC Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6838
Info modified on:
23 Jul 2024, 21:55:36
Short summary description Zoostorm Gaming System / i5 2320 / GT520 / 8GB Intel® Core™ i5 i5-2320 DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 520 Windows 7 Home Premium Tower PC Black:

Zoostorm Gaming System / i5 2320 / GT520 / 8GB, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, Blu-Ray ROM, Windows 7 Home Premium

Long summary description Zoostorm Gaming System / i5 2320 / GT520 / 8GB Intel® Core™ i5 i5-2320 DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 520 Windows 7 Home Premium Tower PC Black:

Zoostorm Gaming System / i5 2320 / GT520 / 8GB. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 520. Operating system installed: Windows 7 Home Premium. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.