Zoostorm logo

Zoostorm Delta Mini Tower / i5-4460 / 8GB / SSD Intel® Core™ i5 DDR3-SDRAM 128 GB Windows 7 Professional Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6830
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zoostorm Delta Mini Tower / i5-4460 / 8GB / SSD Intel® Core™ i5 DDR3-SDRAM 128 GB Windows 7 Professional Black:

Zoostorm Delta Mini Tower / i5-4460 / 8GB / SSD, 3.2 GHz, Intel® Core™ i5, 8 GB, 128 GB, DVD+RW, Windows 7 Professional

Long summary description Zoostorm Delta Mini Tower / i5-4460 / 8GB / SSD Intel® Core™ i5 DDR3-SDRAM 128 GB Windows 7 Professional Black:

Zoostorm Delta Mini Tower / i5-4460 / 8GB / SSD. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD+RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Chassis type: Tower, Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.