Zoostorm logo

Zoostorm Delta Ultra SFF / i5 4460 / 4GB Intel® Core™ i5 i5-4460 DDR3-SDRAM 500 GB HDD Windows 7 Professional USFF Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6386
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zoostorm Delta Ultra SFF / i5 4460 / 4GB Intel® Core™ i5 i5-4460 DDR3-SDRAM 500 GB HDD Windows 7 Professional USFF Black:

Zoostorm Delta Ultra SFF / i5 4460 / 4GB, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD+RW, Windows 7 Professional

Long summary description Zoostorm Delta Ultra SFF / i5 4460 / 4GB Intel® Core™ i5 i5-4460 DDR3-SDRAM 500 GB HDD Windows 7 Professional USFF Black:

Zoostorm Delta Ultra SFF / i5 4460 / 4GB. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD+RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Chassis type: USFF, Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.