Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Thermal transfer
- - 203 x 203 DPI
- - Maximum printing width: 10.4 cm
- - Connectivity technology: Wired
- - USB port Ethernet LAN
- - 7.7 kg
Long product name Zebra ZT111 label printer Thermal transfer 203 x 203 DPI Wired Ethernet LAN
:
4", 203 dpi, Thermal Transfer, USB, Ethernet
The long product name of Zebra ZT111 label printer Thermal transfer 203 x 203 DPI Wired Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4", 203 dpi, Thermal Transfer, USB, Ethernet
More>>>
Short summary description Zebra ZT111 label printer Thermal transfer 203 x 203 DPI Wired Ethernet LAN:
This short summary of the Zebra ZT111 label printer Thermal transfer 203 x 203 DPI Wired Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra ZT111, Thermal transfer, 203 x 203 DPI, Wired, Black
Long summary description Zebra ZT111 label printer Thermal transfer 203 x 203 DPI Wired Ethernet LAN:
This is an auto-generated long summary of Zebra ZT111 label printer Thermal transfer 203 x 203 DPI Wired Ethernet LAN based on the first three specs of the first five spec groups.
Zebra ZT111. Print technology: Thermal transfer, Maximum resolution: 203 x 203 DPI. Connectivity technology: Wired. Product colour: Black