Zebra logo

Zebra TLP 2844-Z label printer Thermal transfer 203 x 203 DPI 102 mm/sec Wired

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42879
Info modified on:
21 Oct 2022, 10:14:32
Long product name Zebra TLP 2844-Z label printer Thermal transfer 203 x 203 DPI 102 mm/sec Wired:

TLP 2844-Z 8 MB SDRAM, 4 MB Flash

Short summary description Zebra TLP 2844-Z label printer Thermal transfer 203 x 203 DPI 102 mm/sec Wired:

Zebra TLP 2844-Z, Thermal transfer, 203 x 203 DPI, 102 mm/sec, Wired

Long summary description Zebra TLP 2844-Z label printer Thermal transfer 203 x 203 DPI 102 mm/sec Wired:

Zebra TLP 2844-Z. Print technology: Thermal transfer, Maximum resolution: 203 x 203 DPI, Print speed: 102 mm/sec. Supported paper width: 71 - 108 mm. Connectivity technology: Wired

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.