Zalman logo

Zalman ZM770-XT power supply unit 770 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19046
Info modified on:
19 Mar 2024, 09:44:40
Short summary description Zalman ZM770-XT power supply unit 770 W Black:

Zalman ZM770-XT, 770 W, 88%, Overload, Short circuit, Semi-Modular, Black, 14 cm

Long summary description Zalman ZM770-XT power supply unit 770 W Black:

Zalman ZM770-XT. Total power: 770 W, Efficiency: 88%, Power protection features: Overload, Short circuit. Cabling type: Semi-Modular. Product colour: Black, Fan diameter: 14 cm. Dimensions (WxDxH): 150 x 180 x 86 mm, Power requirements: 100 - 240VAC, 50-60Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.