Zalman logo

Zalman ZM600-GLX power supply unit 600 W ATX Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51528
Info modified on:
10 Aug 2024, 09:50:32
Short summary description Zalman ZM600-GLX power supply unit 600 W ATX Black:

Zalman ZM600-GLX, 600 W, 200 - 240 V, 50 - 60 Hz, 6 A, +12V,+3.3V,+5V,+5Vsb,-12V, Active

Long summary description Zalman ZM600-GLX power supply unit 600 W ATX Black:

Zalman ZM600-GLX. Total power: 600 W, AC input voltage: 200 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Compliance certificates: RoHS, Certification: CB, CE, KC, CCC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.