Zalman logo

Zalman ZM-NC1000 laptop cooling pad Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31509
Info modified on:
10 May 2019, 03:07:13
Short summary description Zalman ZM-NC1000 laptop cooling pad Silver:

Zalman ZM-NC1000, 1500 RPM, Silver, Aluminium & ABS, 5V, 1.2 kg, 330 x 308 x 40 mm

Long summary description Zalman ZM-NC1000 laptop cooling pad Silver:

Zalman ZM-NC1000. Rotational speed: 1500 RPM. Product colour: Silver, Material: Aluminium & ABS. Power requirements: 5V. Weight: 1.2 kg. Dimensions (WxDxH): 330 x 308 x 40 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.