Zalman logo

Zalman ZM-NC3 laptop cooling pad 43.2 cm (17") Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34102
Info modified on:
25 Jan 2018, 08:16:45
Short summary description Zalman ZM-NC3 laptop cooling pad 43.2 cm (17") Black:

Zalman ZM-NC3, 43.2 cm (17"), 1 pc(s), 30.5 cm (12"), 20 cm, 575 RPM, 20 dB

Long summary description Zalman ZM-NC3 laptop cooling pad 43.2 cm (17") Black:

Zalman ZM-NC3. Maximum screen size: 43.2 cm (17"), Number of built-in cooling fans: 1 pc(s), Minimum screen size: 30.5 cm (12"). Product colour: Black, Material: Plastic, Steel. Host interface: USB. Input voltage: 5 V. Weight: 900 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.