Zalman logo

Zalman N5 MF computer case Midi Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8278
Info modified on:
09 Mar 2023, 16:03:00
Short summary description Zalman N5 MF computer case Midi Tower Black:

Zalman N5 MF, Midi Tower, PC, Black, ATX, micro ATX, Mini-ITX, Plastic, Steel, 15.8 cm

Long summary description Zalman N5 MF computer case Midi Tower Black:

Zalman N5 MF. Form factor: Midi Tower, Type: PC, Product colour: Black. Front fans installed: 3x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 200 mm, Depth: 437 mm, Height: 450 mm. Country of origin: South Korea

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.