Yealink logo

Yealink ZVC830 video conferencing system Ethernet LAN Group video conferencing system

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24611
Info modified on:
22 Mar 2022, 09:28:15
End of life date:
20 Mar 2022
Short summary description Yealink ZVC830 video conferencing system Ethernet LAN Group video conferencing system:

Yealink ZVC830, Group video conferencing system, Full HD, 60 fps, 78.5°, 122x, Windows 10 IoT

Long summary description Yealink ZVC830 video conferencing system Ethernet LAN Group video conferencing system:

Yealink ZVC830. Product type: Group video conferencing system. HD type: Full HD, Maximum frame rate: 60 fps. Field of view (FOV) angle: 78.5°, Optical zoom: 122x. Ethernet LAN, Wi-Fi. Bluetooth. Display: LED, Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Operating system installed: Windows 10 IoT. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.