Yealink UVC30 Content Camera Kit, 8.51 MP, 3840 x 2160 pixels, Full HD, 30 fps, 720p, 1080p, 2160p, 3x
Yealink UVC30 Content Camera Kit. Megapixel (approx.): 8.51 MP, Maximum video resolution: 3840 x 2160 pixels, Camera HD type: Full HD. Interface: USB 3.2 Gen 1 (3.1 Gen 1), Product colour: Black, Stainless steel, Mounting type: Pole. Windows operating systems supported: Windows 10, Windows 7, Mac operating systems supported: Mac OS X 10.10 Yosemite