Yealink VCH51 Sharing Box, Black, 100 Mbit/s, Yealink, Windows 10, Windows 7, Windows 8.1, Mac OS X 10.6 Snow Leopard, CE
Yealink VCH51 Sharing Box. Product colour: Black, Ethernet LAN data rates: 100 Mbit/s, Brand compatibility: Yealink. Connectivity technology: Wired, Device interface: RJ-45. Width: 123 mm, Depth: 49 mm, Height: 16.8 mm