Yealink logo

Yealink BH70 Dual Teams USB-C/A Headset

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18743
Info modified on:
08 Jul 2025, 09:29:45
Short summary description Yealink BH70 Dual Teams USB-C/A Headset:

Yealink BH70 Dual Teams USB-C/A Headset, Wireless, 20 - 20000 Hz, Office/Call center, 147 g, Headset, Black

Long summary description Yealink BH70 Dual Teams USB-C/A Headset:

Yealink BH70 Dual Teams USB-C/A Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 50 m. Weight: 147 g. Product colour: Black

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.