Yealink BH71 Workstation Pro Headset, Wireless, Office/Call center, 100 - 20000 Hz, 18 g, Headset, Black
Yealink BH71 Workstation Pro Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 100 - 20000 Hz. Wireless range: 40 m. Weight: 18 g. Product colour: Black