Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Sanding papers with Velcro designed for plaster grinders (cuttingós smoothness, thin-coat plasterós on facades). The large surface area makes it possible to obtain a róve plane of the workpiece in a short time.
- - made of electro-corundum
- - strong velcro backed with elastic neoprene foam backing
- - .8 holesófor oscillation
- - Fits grinder YT-82341
Long product name Yato YT-83462 rotary tool grinding/sanding supply
:
Sanding Paper For Drywall 180mm P80
The long product name of Yato YT-83462 rotary tool grinding/sanding supply. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Sanding Paper For Drywall 180mm P80
More>>>
Short summary description Yato YT-83462 rotary tool grinding/sanding supply:
This short summary of the Yato YT-83462 rotary tool grinding/sanding supply data-sheet is auto-generated and uses the product title and the first six key specs.
Yato YT-83462, Aluminium, 18 cm, 3 pc(s)
Long summary description Yato YT-83462 rotary tool grinding/sanding supply:
This is an auto-generated long summary of Yato YT-83462 rotary tool grinding/sanding supply based on the first three specs of the first five spec groups.
Yato YT-83462. Material: Aluminium. Diameter: 18 cm. Quantity per pack: 3 pc(s)