Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Short work pants with seven pockets, including four with a Velcro fastener. The main material is a mixture of cotton with polyester in the right proportions. This solution allows you to use the strengths of both materials, including Increased tear resistance and good air circulation. Basic data: material: 35% cotton, 65% polyester weight: 245 g/m² work organization: below the belt on the front two large pockets with a reinforced bottom on the inside with an additional layer of material and on the right side a small sewn pocket with a flap fastened with a Velcro on the left Leg a large pocket with a flap, a Velcro on the right leg, a narrow pocket, e.g. for a wallpaper knife & nbsp; On the back below the waist, two large pockets with a flap, Velcro fastened at the waist at the front, a carabiner with keys Additional information: double seams in places exposed to tear, fastened with a zipper and a large button at the waist on the waist on the sides, sewn Regulation (EU) 2016/425 for work clothing and category.
Long product name Yato YT-80925 trousers
:
Short Working Trousers Size: M
The long product name of Yato YT-80925 trousers. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Short Working Trousers Size: M
More>>>
Short summary description Yato YT-80925 trousers:
This short summary of the Yato YT-80925 trousers data-sheet is auto-generated and uses the product title and the first six key specs.
Yato YT-80925, M, Cotton, Polyester, 1 pc(s)
Long summary description Yato YT-80925 trousers:
This is an auto-generated long summary of Yato YT-80925 trousers based on the first three specs of the first five spec groups.
Yato YT-80925. Size (S/M/L): M. Material: Cotton, Polyester. Quantity per pack: 1 pc(s)