location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yamaha RX-A1030 7.2 channels 3D Titanium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yamaha Check ‘Yamaha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX-A1030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX-A1030TIT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4957812535052
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Yamaha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yamaha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Yamaha RX-A1030 7.2 channels 3D Titanium :
The long product name of Yamaha RX-A1030 7.2 channels 3D Titanium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7.2-channel Network AV Receiver, Titanium
More>>>
Short summary description Yamaha RX-A1030 7.2 channels 3D Titanium:
This short summary of the Yamaha RX-A1030 7.2 channels 3D Titanium data-sheet is auto-generated and uses the product title and the first six key specs.

Yamaha RX-A1030, 7.2 channels, 165 W, 210 W, 135 W, 24-bit/192kHz, AM, FM

Long summary description Yamaha RX-A1030 7.2 channels 3D Titanium:
This is an auto-generated long summary of Yamaha RX-A1030 7.2 channels 3D Titanium based on the first three specs of the first five spec groups.

Yamaha RX-A1030. Audio output channels: 7.2 channels, Power output per channel (1KHz@8 Ohm): 165 W, Dynamic power per channel (4 Ohm): 210 W. Supported radio bands: AM, FM. Power consumption (standby): 0.3 W. Width: 435 mm, Depth: 432 mm, Height: 182 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 07:31:30
Uk has collected 5 expert reviews for Yamaha RX-A1030 7.2 channels 3D Titanium and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
whathifi.com
Updated:
2013-12-21 09:48:23
Yamaha's Aventage range of AV receiver is known for its powerful, punchy and thrilling sound, and the Yamaha RX-A1030 fits that sonic bill in a £1000 package. This seven-channel amplifier has a host of features at its disposal, including AirPlay, MHL con...
Good Fantastic surround steering, Powerful, muscular and loud sound, Deep, impactful bass, Energetic and fun performance, Good connectivity and streaming features, Sturdy build, Useful control app...
Bad Needs more subtlety and control, The best rivals sound bigger and more spacious...
80%