WMF logo

WMF Stelio 0412150011 Semi-auto Drip coffee maker 1.25 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97706
Info modified on:
07 Jun 2024, 17:47:31
Short summary description WMF Stelio 0412150011 Semi-auto Drip coffee maker 1.25 L:

WMF Stelio 0412150011, Drip coffee maker, 1.25 L, Ground coffee, 1000 W, Stainless steel

Long summary description WMF Stelio 0412150011 Semi-auto Drip coffee maker 1.25 L:

WMF Stelio 0412150011. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1.25 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 10 cups. Power: 1000 W. Product colour: Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.