Whirlpool logo

Whirlpool WWCR 9230 B washing machine Front-load 9 kg 1200 RPM Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62538
Info modified on:
06 Dec 2021, 12:36:00
Short summary description Whirlpool WWCR 9230 B washing machine Front-load 9 kg 1200 RPM Black:

Whirlpool WWCR 9230 B, Front-load, 9 kg, B, 77 dB, 1200 RPM, 230 kWh

Long summary description Whirlpool WWCR 9230 B washing machine Front-load 9 kg 1200 RPM Black:

Whirlpool WWCR 9230 B. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 230 kWh, Annual water consumption washing: 11660 L. Product colour: Black. Width: 595 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.