Whirlpool logo

Whirlpool WVE22622NFW freezer Upright freezer Freestanding 222 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68793
Info modified on:
27 May 2024, 12:05:22
Short summary description Whirlpool WVE22622NFW freezer Upright freezer Freestanding 222 L White:

Whirlpool WVE22622NFW, 222 L, 26 kg/24h, SN-T, 41 dB, No Frost system, White

Long summary description Whirlpool WVE22622NFW freezer Upright freezer Freestanding 222 L White:

Whirlpool WVE22622NFW. Freezer net capacity: 222 L, Climate class: SN-T, Freezing capacity: 26 kg/24h, Storage time during power failure: 24 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Left. Annual energy consumption: 225 kWh. Product colour: White

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.