Whirlpool logo

Whirlpool WTNF 91I X fridge-freezer Freestanding 368 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17567
Info modified on:
27 May 2024, 13:28:38
Short summary description Whirlpool WTNF 91I X fridge-freezer Freestanding 368 L Stainless steel:

Whirlpool WTNF 91I X, 368 L, No Frost (fridge), SN-T, 10 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool WTNF 91I X fridge-freezer Freestanding 368 L Stainless steel:

Whirlpool WTNF 91I X. Total net capacity: 368 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 264 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 104 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 357 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.