Whirlpool logo

Whirlpool WFO 3O32 N P X dishwasher Freestanding 14 place settings D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12520
Info modified on:
27 May 2024, 16:36:35
Short summary description Whirlpool WFO 3O32 N P X dishwasher Freestanding 14 place settings D:

Whirlpool WFO 3O32 N P X, Freestanding, Full size (60 cm), Stainless steel, Black, Buttons, 1,3 m

Long summary description Whirlpool WFO 3O32 N P X dishwasher Freestanding 14 place settings D:

Whirlpool WFO 3O32 N P X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 42 dB. Energy efficiency class: D, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 85 kWh. Width: 600 mm, Depth: 590 mm, Height: 850 mm. Package weight: 49 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.