Whirlpool logo

Whirlpool WBE 3112 A+ X fridge-freezer Freestanding 311 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92812
Info modified on:
26 Feb 2021, 15:59:50
Short summary description Whirlpool WBE 3112 A+ X fridge-freezer Freestanding 311 L Stainless steel:

Whirlpool WBE 3112 A+ X, 311 L, N-ST, 39 dB, 4 kg/24h, Stainless steel

Long summary description Whirlpool WBE 3112 A+ X fridge-freezer Freestanding 311 L Stainless steel:

Whirlpool WBE 3112 A+ X. Total net capacity: 311 L. Door hinge: Right. Climate class: N-ST, Noise level: 39 dB. Fridge net capacity: 195 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 116 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 299 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.