Whirlpool logo

Whirlpool WBE 2614 W fridge-freezer Freestanding 258 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83358
Info modified on:
26 Feb 2021, 15:59:49
Short summary description Whirlpool WBE 2614 W fridge-freezer Freestanding 258 L White:

Whirlpool WBE 2614 W, 258 L, 38 dB, 3.5 kg/24h, White

Long summary description Whirlpool WBE 2614 W fridge-freezer Freestanding 258 L White:

Whirlpool WBE 2614 W. Total net capacity: 258 L. Door hinge: Right. Noise level: 38 dB. Fridge net capacity: 189 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 69 L, Freezing capacity: 3.5 kg/24h. Annual energy consumption: 248 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.