Whirlpool WBC3C26X, Semi built-in, Full size (60 cm), Black, 14 place settings, C, 46 dB
Whirlpool WBC3C26X. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 95 kWh. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm