Whirlpool WBC 3525 A+ NFX, 350 L, 42 dB, Stainless steel
Whirlpool WBC 3525 A+ NFX. Total net capacity: 350 L, Noise level: 42 dB. Fridge net capacity: 243 L, Fridge number of shelves/baskets: 3. Freezer net capacity: 107 L. Annual energy consumption: 329 kWh. Product colour: Stainless steel