Whirlpool logo

Whirlpool W9 931D IX H Freestanding 355 L D Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13222
Info modified on:
21 Jul 2025, 07:13:35
Short summary description Whirlpool W9 931D IX H Freestanding 355 L D Stainless steel:

Whirlpool W9 931D IX H, 355 L, SN-T, 16 kg/24h, D, Fresh zone compartment, Stainless steel

Long summary description Whirlpool W9 931D IX H Freestanding 355 L D Stainless steel:

Whirlpool W9 931D IX H. Total net capacity: 355 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 257 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge number of shelves/baskets: 4. Freezer net capacity: 98 L, Freezing capacity: 16 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 198 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.