Whirlpool logo

Whirlpool W5 811E W 1 Freestanding 339 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63250
Info modified on:
21 Jul 2025, 07:12:18
Short summary description Whirlpool W5 811E W 1 Freestanding 339 L F White:

Whirlpool W5 811E W 1, 339 L, N-T, 39 dB, 5 kg/24h, F, White

Long summary description Whirlpool W5 811E W 1 Freestanding 339 L F White:

Whirlpool W5 811E W 1. Total net capacity: 339 L. Door hinge: Right. Climate class: N-T, Noise level: 39 dB. Fridge net capacity: 228 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Energy efficiency class: F, Annual energy consumption: 301 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.