Whirlpool logo

Whirlpool W 74/4 dishwasher Fully built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71101
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool W 74/4 dishwasher Fully built-in 12 place settings:

Whirlpool W 74/4, Fully built-in, Stainless steel, 1.6 m, 1.5 m, 2.16 m, 12 place settings

Long summary description Whirlpool W 74/4 dishwasher Fully built-in 12 place settings:

Whirlpool W 74/4. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Cord length: 1.6 m. Number of place settings: 12 place settings, Noise level: 51 dB, Temperature (max): 25 °C. Water consumption per cycle: 15 L, Energy efficiency class (old): A, Energy consumption per cycle: 1.05 kWh. Width: 597 mm, Depth: 555 mm, Height: 820 mm. Package width: 640 mm, Package depth: 660 mm, Package height: 845 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.