Whirlpool logo

Whirlpool S25 D RSS side-by-side refrigerator Freestanding 642 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100899
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Whirlpool S25 D RSS side-by-side refrigerator Freestanding 642 L Stainless steel:

Whirlpool S25 D RSS, Freestanding, Stainless steel, LCD, 642 L, 707 L, 420 L

Long summary description Whirlpool S25 D RSS side-by-side refrigerator Freestanding 642 L Stainless steel:

Whirlpool S25 D RSS. Appliance placement: Freestanding, Product colour: Stainless steel, Built-in display: LCD. Total net capacity: 642 L, Total gross capacity: 707 L. Fridge net capacity: 420 L, Fridge gross capacity: 430 L. Freezer net capacity: 222 L, Freezing capacity: 14 kg/24h, Star rating: 4*. Cord length: 2.45 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.