Whirlpool logo

Whirlpool JT 368 SL Silver Countertop 31 L 1000 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81656
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool JT 368 SL Silver Countertop 31 L 1000 W:

Whirlpool JT 368 SL, Countertop, 31 L, 1000 W, Built-in display, LCD, Buttons, Rotary

Long summary description Whirlpool JT 368 SL Silver Countertop 31 L 1000 W:

Whirlpool JT 368 SL. Appliance placement: Countertop, Interior capacity: 31 L, Microwave power: 1000 W, Built-in display, Display type: LCD, Control type: Buttons, Rotary, Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.