Whirlpool logo

Whirlpool FWG81484WE NL washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
641
Info modified on:
08 Apr 2025, 14:51:16
Short summary description Whirlpool FWG81484WE NL washing machine Front-load 8 kg 1400 RPM White:

Whirlpool FWG81484WE NL, Front-load, 8 kg, B, 79 dB, 1400 RPM, 177 kWh

Long summary description Whirlpool FWG81484WE NL washing machine Front-load 8 kg 1400 RPM White:

Whirlpool FWG81484WE NL. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 177 kWh, Annual water consumption washing: 11650 L. Product colour: White. Width: 595 mm, Depth: 630 mm, Height: 845 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.