Whirlpool logo

Whirlpool FT M11 72Y EU tumble dryer Freestanding Top-load 7 kg A++ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11382
Info modified on:
17 Oct 2024, 14:58:20
Short summary description Whirlpool FT M11 72Y EU tumble dryer Freestanding Top-load 7 kg A++ White:

Whirlpool FT M11 72Y EU, Freestanding, Top-load, Condensation, White, Buttons, Rotary, 1.5 m

Long summary description Whirlpool FT M11 72Y EU tumble dryer Freestanding Top-load 7 kg A++ White:

Whirlpool FT M11 72Y EU. Appliance placement: Freestanding, Loading type: Top-load, Drying system: Condensation. Rated capacity: 7 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Jeans/denim, Cotton, Synthetics. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.63 kWh, Annual energy consumption: 211 kWh. Depth: 649 mm, Width: 595 mm, Height: 849 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.