Whirlpool logo

Whirlpool FRWW2VAF20/0 side-by-side refrigerator Freestanding 490 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110236
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Whirlpool FRWW2VAF20/0 side-by-side refrigerator Freestanding 490 L White:

Whirlpool FRWW2VAF20/0, Freestanding, White, 490 L, 45 dB, 335 L, 155 L

Long summary description Whirlpool FRWW2VAF20/0 side-by-side refrigerator Freestanding 490 L White:

Whirlpool FRWW2VAF20/0. Appliance placement: Freestanding, Product colour: White. Total net capacity: 490 L, Noise level: 45 dB. Fridge net capacity: 335 L. Freezer net capacity: 155 L, Freezing capacity: 14 kg/24h, Storage time during power failure: 5 h. Cord length: 2.45 m

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.