Whirlpool logo

Whirlpool FFB 8448 BV FR washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16581
Info modified on:
09 Apr 2025, 14:27:00
Short summary description Whirlpool FFB 8448 BV FR washing machine Front-load 8 kg 1400 RPM White:

Whirlpool FFB 8448 BV FR, Front-load, 8 kg, B, 78 dB, 1400 RPM, C

Long summary description Whirlpool FFB 8448 BV FR washing machine Front-load 8 kg 1400 RPM White:

Whirlpool FFB 8448 BV FR. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 630 mm, Height: 845 mm. Energy efficiency class: C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.