Whirlpool logo

Whirlpool BLF 8121 W fridge-freezer Freestanding 339 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78377
Info modified on:
27 May 2024, 12:09:37
Short summary description Whirlpool BLF 8121 W fridge-freezer Freestanding 339 L White:

Whirlpool BLF 8121 W, 339 L, N-T, 38 dB, 5 kg/24h, White

Long summary description Whirlpool BLF 8121 W fridge-freezer Freestanding 339 L White:

Whirlpool BLF 8121 W. Total net capacity: 339 L. Door hinge: Right. Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 228 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 309 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.