Whirlpool AWZ 7810, Freestanding, Front-load, White, Right, 1.5 m, 6 kg
Whirlpool AWZ 7810. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 6 kg, Noise level: 67 dB, Maximum spin speed: 800 RPM. Energy efficiency class: C, Energy consumption: 4.2 kWh, Connected load: 2200 W. Depth: 600 mm, Width: 600 mm, Height: 825 mm